Vicor Corporation 600W DC-DC Converter IC V375A24H600BL

Description
DC-DC Regulated Power Supply Module, 1 Output, 600W, Hybrid, PACKAGE-9 Product overview: V375A24H600BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375A24H600BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 600W, Hybrid, PACKAGE-9 Product overview: V375A24H600BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375A24H600BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W DC-DC Converter IC - 922-V375A24H600BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W DC-DC Converter IC
922-V375A24H600BL
600W DC-DC Converter IC 922-V375A24H600BL
DC-DC Regulated Power Supply Module, 1 Output, 600W, Hybrid, PACKAGE-9 Product overview: V375A24H600BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375A24H600BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 600W, Hybrid, PACKAGE-9 Product overview: V375A24H600BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375A24H600BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1383823-V375A24H600BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383823-V375A24H600BL
Power Supplies - Board Mount - DC DC Converters 1383823-V375A24H600BL
Win Source Part Number: 1383823-V375A24H600B L Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 pcs Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 24V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A24H600 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information

Win Source Part Number: 1383823-V375A24H600BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: Maxi (600W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Applications: ITE (Commercial)
Standard Package: 1 pcs
Power (Watts): 600 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 250V
Voltage - Input (Max): 425V
Voltage - Output 1: 24V
Efficiency: 87.5%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V375A24H600
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Not Applicable
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V375A24H600BL 1383823-V375A24H600BL
Product Name 600W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Full Brick Other; Bulk
Input Voltage 425 volts
IOUT 25 amps
Unlock Full Specs
to access all available technical data