Vicor Corporation 5V 100W 20A DC-DC Converter IC V300C5T100BL

Description
5V 100W DC-DC Converter, 1-Out, 20A, 375V In, 3kV Iso, 100C Product overview: V300C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, 20A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5T100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 100W DC-DC Converter, 1-Out, 20A, 375V In, 3kV Iso, 100C Product overview: V300C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, 20A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5T100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 100W 20A DC-DC Converter IC - 922-V300C5T100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 100W 20A DC-DC Converter IC
922-V300C5T100BL
5V 100W 20A DC-DC Converter IC 922-V300C5T100BL
5V 100W DC-DC Converter, 1-Out, 20A, 375V In, 3kV Iso, 100C Product overview: V300C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, 20A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5T100BL can be used for catalog matching and distributor lookup.

5V 100W DC-DC Converter, 1-Out, 20A, 375V In, 3kV Iso, 100C Product overview: V300C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, 20A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5T100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Vicor Corporation Alternative Parts (Cross-Reference): Cross Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (100W) Package: Bulk Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: OVP, UVLO Operating Temperature: -40°C ~ 100°C

Manufacturer: Vicor Corporation
Alternative Parts (Cross-Reference): Cross
Category: Power Supplies - Board Mount DC DC Converters
Series: MICRO (100W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Applications: ITE (Commercial)
Features: OVP, UVLO
Operating Temperature: -40°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300C5T100BL
Product Name 5V 100W 20A DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Quarter brick
Input Voltage 101 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details