Vicor Corporation 5V 50W DC-DC Converter IC V300C5M50BL

Description
DC DC CONVERTER 5V 50W Product overview: V300C5M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5M50BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 50W Product overview: V300C5M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5M50BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 50W DC-DC Converter IC - 922-V300C5M50BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 50W DC-DC Converter IC
922-V300C5M50BL
5V 50W DC-DC Converter IC 922-V300C5M50BL
DC DC CONVERTER 5V 50W Product overview: V300C5M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5M50BL can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 50W Product overview: V300C5M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5M50BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V300C5M50BL - 938500-V300C5M50BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C5M50BL
938500-V300C5M50BL
Power Supplies Board Mount DCDC Converters - V300C5M50BL 938500-V300C5M50BL
Manufacturer: Vicor Corporation Win Source Part Number: 938500-V300C5M50BL Series: MICRO (50W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 180V - 375V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V300C5M50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938500-V300C5M50BL
Series: MICRO (50W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 180V - 375V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V300C5M50
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300C5M50BL 938500-V300C5M50BL
Product Name 5V 50W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V300C5M50BL
Input Voltage 375 volts
Unlock Full Specs
to access all available technical data