Vicor Corporation 5V 100W DC-DC Converter IC V300C5E100BL

Description
Module DC-DC 300VIN 1-OUT 5V 100W Medical 7-Pin Quarter-Brick Product overview: V300C5E100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5E100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 300VIN 1-OUT 5V 100W Medical 7-Pin Quarter-Brick Product overview: V300C5E100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5E100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 100W DC-DC Converter IC - 922-V300C5E100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 100W DC-DC Converter IC
922-V300C5E100BL
5V 100W DC-DC Converter IC 922-V300C5E100BL
Module DC-DC 300VIN 1-OUT 5V 100W Medical 7-Pin Quarter-Brick Product overview: V300C5E100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5E100BL can be used for catalog matching and distributor lookup.

Module DC-DC 300VIN 1-OUT 5V 100W Medical 7-Pin Quarter-Brick Product overview: V300C5E100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C5E100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V300C5E100BL - 938498-V300C5E100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C5E100BL
938498-V300C5E100BL
Power Supplies Board Mount DCDC Converters - V300C5E100BL 938498-V300C5E100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938498-V300C5E100BL Series: MICRO (100W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 180V - 375V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V300C5E100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938498-V300C5E100BL
Series: MICRO (100W)
Operating Temperature Range: -10°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 180V - 375V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V300C5E100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300C5E100BL 938498-V300C5E100BL
Product Name 5V 100W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V300C5E100BL
Package Type Other; Quarter-Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data