Vicor Corporation 150W DC-DC Converter IC V300C48T150BL

Description
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V300C48T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C48T150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V300C48T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C48T150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150W DC-DC Converter IC - 922-V300C48T150BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W DC-DC Converter IC
922-V300C48T150BL
150W DC-DC Converter IC 922-V300C48T150BL
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V300C48T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C48T150BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V300C48T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C48T150BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1015030-V300C48T150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1015030-V300C48T150BL
Power Supplies - Board Mount - DC DC Converters 1015030-V300C48T150BL
Win Source Part Number: 1015030-V300C48T150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.13A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 48V Efficiency: 88.2% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C48T150

Win Source Part Number: 1015030-V300C48T150BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 3.13A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 48V
Efficiency: 88.2%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V300C48T150

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300C48T150BL 1015030-V300C48T150BL
Product Name 150W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 48 volts 180 to 375 volts
Input Voltage 375 volts
IOUT 3.13 amps
Unlock Full Specs
to access all available technical data