Vicor Corporation Power Supplies - Board Mount - DC DC Converters V300C36T150BL

Description
Win Source Part Number: 1202054-V300C36T150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 36V Efficiency: 87% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C36T150
Request a Quote Datasheet
Description
Win Source Part Number: 1202054-V300C36T150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 36V Efficiency: 87% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C36T150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1202054-V300C36T150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1202054-V300C36T150BL
Power Supplies - Board Mount - DC DC Converters 1202054-V300C36T150BL
Win Source Part Number: 1202054-V300C36T150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 36V Efficiency: 87% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C36T150

Win Source Part Number: 1202054-V300C36T150BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 36V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V300C36T150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1202054-V300C36T150BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Buck 5V 1.5A Step-Down DC-DC Converter IC - 739-LT1767EMS8E-5#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.5 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details