Vicor Corporation Isolated 150W 24V 6.25A DC-DC Converter IC V300C24T150BL

Description
150W 24V Isolated DC-DC Converter, 6.25A, 180-375V In, 3kV Iso Product overview: V300C24T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 150W, 24V, 6.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 150W, 24V, 6.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C24T150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150W 24V Isolated DC-DC Converter, 6.25A, 180-375V In, 3kV Iso Product overview: V300C24T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 150W, 24V, 6.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 150W, 24V, 6.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C24T150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 150W 24V 6.25A DC-DC Converter IC - 922-V300C24T150BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 150W 24V 6.25A DC-DC Converter IC
922-V300C24T150BL
Isolated 150W 24V 6.25A DC-DC Converter IC 922-V300C24T150BL
150W 24V Isolated DC-DC Converter, 6.25A, 180-375V In, 3kV Iso Product overview: V300C24T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 150W, 24V, 6.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 150W, 24V, 6.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C24T150BL can be used for catalog matching and distributor lookup.

150W 24V Isolated DC-DC Converter, 6.25A, 180-375V In, 3kV Iso Product overview: V300C24T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 150W, 24V, 6.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 150W, 24V, 6.25A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C24T150BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V300C24T150BL - 938491-V300C24T150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C24T150BL
938491-V300C24T150BL
Power Supplies Board Mount DCDC Converters - V300C24T150BL 938491-V300C24T150BL
Manufacturer: Vicor Corporation Win Source Part Number: 938491-V300C24T150BL Series: MICRO (150W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 6.25A 180V - 375V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V300C24T150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300C24T150BL-ND, 1102-5960

Manufacturer: Vicor Corporation
Win Source Part Number: 938491-V300C24T150BL
Series: MICRO (150W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 24V - - 6.25A 180V - 375V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V300C24T150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V300C24T150BL-ND, 1102-5960

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300C24T150BL 938491-V300C24T150BL
Product Name Isolated 150W 24V 6.25A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V300C24T150BL
Package Type Other; Module Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 2184505P - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 12 volts
Input Voltage 40 volts
View Details
3 suppliers
DC-DC Converters - 1227492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details