Vicor Corporation Power Supplies - Board Mount - DC DC Converters V300C15M150BL

Description
Win Source Part Number: 1232618-V300C15M150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 15V Efficiency: 86.5% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -55°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: 1102-5957,V300C15M15 0BL-ND Base Product Number: V300C15M150
Request a Quote Datasheet
Description
Win Source Part Number: 1232618-V300C15M150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 15V Efficiency: 86.5% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -55°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: 1102-5957,V300C15M15 0BL-ND Base Product Number: V300C15M150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232618-V300C15M150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232618-V300C15M150BL
Power Supplies - Board Mount - DC DC Converters 1232618-V300C15M150BL
Win Source Part Number: 1232618-V300C15M150B L Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 15V Efficiency: 86.5% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -55°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: 1102-5957,V300C15M15 0BL-ND Base Product Number: V300C15M150

Win Source Part Number: 1232618-V300C15M150BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 15V
Efficiency: 86.5%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: 1102-5957,V300C15M150BL-ND
Base Product Number: V300C15M150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232618-V300C15M150BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Board Mount Modules - AHE2815D/HBB - 1029504-AHE2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Automotive Low-Power Buck 6V Step-Down DC-DC Converter IC - 739-LM5163HQDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1227508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details