Vicor Corporation Connectors,Interconnects V300C15C150BG

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 2.5A
Request a Quote
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 2.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 2.5A

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.6 ~ 5.5 V
Current - Output (Max): 2.5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Output Voltage 1.1 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details