Vicor Corporation Power Supplies Board Mount DCDC Converters - V300C12T150BL V300C12T150BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938488-V300C12T150BL Series: MICRO (150W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V - - 12.5A 180V - 375V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V300C12T150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300C12T150BL-ND, 1102-5953
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938488-V300C12T150BL Series: MICRO (150W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V - - 12.5A 180V - 375V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V300C12T150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300C12T150BL-ND, 1102-5953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300C12T150BL - 938488-V300C12T150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C12T150BL
938488-V300C12T150BL
Power Supplies Board Mount DCDC Converters - V300C12T150BL 938488-V300C12T150BL
Manufacturer: Vicor Corporation Win Source Part Number: 938488-V300C12T150BL Series: MICRO (150W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V - - 12.5A 180V - 375V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V300C12T150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300C12T150BL-ND, 1102-5953

Manufacturer: Vicor Corporation
Win Source Part Number: 938488-V300C12T150BL
Series: MICRO (150W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 12V - - 12.5A 180V - 375V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V300C12T150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V300C12T150BL-ND, 1102-5953

Buy Now Datasheet
12V 150W 12.5A DC-DC Converter IC - 922-V300C12T150BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 150W 12.5A DC-DC Converter IC
922-V300C12T150BL
12V 150W 12.5A DC-DC Converter IC 922-V300C12T150BL
12V 150W DC-DC Converter, 180-375VDC In, 12.5A Out, 3kV Iso Product overview: V300C12T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150W, 12.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150W, 12.5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C12T150BL can be used for catalog matching and distributor lookup.

12V 150W DC-DC Converter, 180-375VDC In, 12.5A Out, 3kV Iso Product overview: V300C12T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150W, 12.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150W, 12.5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C12T150BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938488-V300C12T150BL 922-V300C12T150BL
Product Name Power Supplies Board Mount DCDC Converters - V300C12T150BL 12V 150W 12.5A DC-DC Converter IC
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IR3889MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details