Vicor Corporation Power Supplies Board Mount DCDC Converters - V300B5C150BN V300B5C150BN

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938487-V300B5C150BN Series: MINI (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 180V - 375V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V300B Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938487-V300B5C150BN Series: MINI (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 180V - 375V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V300B Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300B5C150BN - 938487-V300B5C150BN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B5C150BN
938487-V300B5C150BN
Power Supplies Board Mount DCDC Converters - V300B5C150BN 938487-V300B5C150BN
Manufacturer: Vicor Corporation Win Source Part Number: 938487-V300B5C150BN Series: MINI (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 180V - 375V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V300B Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938487-V300B5C150BN
Series: MINI (150W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 180V - 375V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V300B
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938487-V300B5C150BN
Product Name Power Supplies Board Mount DCDC Converters - V300B5C150BN
Package Type DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Buck 4.5V 14V Step-Down DC-DC Converter IC - 715-IR3624MPBF - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 9.94 volts
IOUT 10 amps
IQ 0.0030 amps
View Details
DC-DC Converters - 1226862P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details