Win Source Part Number: 1031359-V300B48C250B
Category: Power Supplies - Board Mount>DC DC Converters
Series: MINI (250W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 250 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 5.21A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 48V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Alternative Parts (Cross-Reference): V300A48C500B; V300A24C500BG; V300B48T250BL2;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V300B48C250
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1031359-V300B48C250BG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |