Vicor Corporation Power Supplies Board Mount DCDC Converters - V300B28T250BL V300B28T250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938486-V300B28T250BL Series: MINI (250W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V300B28T250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5948, V300B28T250BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938486-V300B28T250BL Series: MINI (250W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V300B28T250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5948, V300B28T250BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300B28T250BL - 938486-V300B28T250BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B28T250BL
938486-V300B28T250BL
Power Supplies Board Mount DCDC Converters - V300B28T250BL 938486-V300B28T250BL
Manufacturer: Vicor Corporation Win Source Part Number: 938486-V300B28T250BL Series: MINI (250W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V300B28T250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5948, V300B28T250BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938486-V300B28T250BL
Series: MINI (250W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input
Package: Bulk
Package: Module
Mounting: Surface Mount
Family Name: V300B28T250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-5948, V300B28T250BL-ND

Buy Now Datasheet
28V 250W 3kV DC-DC Converter IC - 922-V300B28T250BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 250W 3kV DC-DC Converter IC
922-V300B28T250BL
28V 250W 3kV DC-DC Converter IC 922-V300B28T250BL
28V 250W DC-DC Converter, 1 Output, 3kV Isolation, 180-375V In Product overview: V300B28T250BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 250W, 3kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 250W, 3kV, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300B28T250BL can be used for catalog matching and distributor lookup.

28V 250W DC-DC Converter, 1 Output, 3kV Isolation, 180-375V In Product overview: V300B28T250BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 250W, 3kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 250W, 3kV, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300B28T250BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938486-V300B28T250BL 922-V300B28T250BL
Product Name Power Supplies Board Mount DCDC Converters - V300B28T250BL 28V 250W 3kV DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data