Vicor Corporation 250W DC-DC Converter IC V300B28T250BG

Description
DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V300B28T250BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300B28T250BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V300B28T250BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300B28T250BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250W DC-DC Converter IC - 922-V300B28T250BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250W DC-DC Converter IC
922-V300B28T250BG
250W DC-DC Converter IC 922-V300B28T250BG
DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V300B28T250BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300B28T250BG can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V300B28T250BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300B28T250BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1353196-V300B28T250BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1353196-V300B28T250BG
Power Supplies - Board Mount - DC DC Converters 1353196-V300B28T250BG
Win Source Part Number: 1353196-V300B28T250B G Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Vicor Corporation Series: MINI (250W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: 9-DIP Module Base Product Number: V300B28T250 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 8.93A Power (Watts): 250 W Voltage - Input (Max): 375V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 180V Voltage - Output 1: 28V Efficiency: 88.5%

Win Source Part Number: 1353196-V300B28T250BG
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 48 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Vicor Corporation
Series: MINI (250W)
Package: Bulk
Product Status: Active
Features: OVP, UVLO
Package / Case: 9-DIP Module
Base Product Number: V300B28T250
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 8.93A
Power (Watts): 250 W
Voltage - Input (Max): 375V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 180V
Voltage - Output 1: 28V
Efficiency: 88.5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300B28T250BG 1353196-V300B28T250BG
Product Name 250W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 28 volts 180 to 375 volts
Input Voltage 375 volts
IOUT 8.93 amps
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC to DC Converter - AAT1141IGV-2.0-T1 - Richardson RFPD
Specs
Package Type SOT23
IOUT 0.6000 amps
View Details