Vicor Corporation Power Supplies Board Mount DCDC Converters - V300B28C250BL V300B28C250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902440-V300B28C250BL Series: MINI (250W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input Package: Tray Package: Module Mounting: Surface Mount Family Name: V300B28C250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1337, V300B28C250BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902440-V300B28C250BL Series: MINI (250W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input Package: Tray Package: Module Mounting: Surface Mount Family Name: V300B28C250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1337, V300B28C250BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300B28C250BL - 902440-V300B28C250BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B28C250BL
902440-V300B28C250BL
Power Supplies Board Mount DCDC Converters - V300B28C250BL 902440-V300B28C250BL
Manufacturer: Vicor Corporation Win Source Part Number: 902440-V300B28C250BL Series: MINI (250W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input Package: Tray Package: Module Mounting: Surface Mount Family Name: V300B28C250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1337, V300B28C250BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 902440-V300B28C250BL
Series: MINI (250W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 28V - - 8.93A 180V - 375V Input
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: V300B28C250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1337, V300B28C250BL-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902440-V300B28C250BL
Product Name Power Supplies Board Mount DCDC Converters - V300B28C250BL
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details