Vicor Corporation Power Supplies Board Mount DCDC Converters - V300B24C250BL V300B24C250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938483-V300B24C250BL Series: MINI (250W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 10.42A 180V - 375V Input Package: Tray Package: Module Mounting: Surface Mount Family Name: V300B24C250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300B24C250BL-ND, 1102-1335
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938483-V300B24C250BL Series: MINI (250W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 10.42A 180V - 375V Input Package: Tray Package: Module Mounting: Surface Mount Family Name: V300B24C250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300B24C250BL-ND, 1102-1335
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300B24C250BL - 938483-V300B24C250BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B24C250BL
938483-V300B24C250BL
Power Supplies Board Mount DCDC Converters - V300B24C250BL 938483-V300B24C250BL
Manufacturer: Vicor Corporation Win Source Part Number: 938483-V300B24C250BL Series: MINI (250W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 10.42A 180V - 375V Input Package: Tray Package: Module Mounting: Surface Mount Family Name: V300B24C250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V300B24C250BL-ND, 1102-1335

Manufacturer: Vicor Corporation
Win Source Part Number: 938483-V300B24C250BL
Series: MINI (250W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 24V - - 10.42A 180V - 375V Input
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: V300B24C250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V300B24C250BL-ND, 1102-1335

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938483-V300B24C250BL
Product Name Power Supplies Board Mount DCDC Converters - V300B24C250BL
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details