Manufacturer: Vicor Corporation
Win Source Part Number: 938482-V300B12T250BL
Series: MINI (250W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 12V - - 20.83A 180V - 375V Input
Package: Bulk
Package: Module
Mounting: Surface Mount
Family Name: V300B12T250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V300B12T250BL-ND, 1102-5943
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938482-V300B12T250BL |
| Product Name | Power Supplies Board Mount DCDC Converters - V300B12T250BL |
| Package Type | Other; Module |