Vicor Corporation 8V 400W DC-DC Converter IC V300A8T400BG

Description
DC DC CONVERTER 8V 400W Product overview: V300A8T400BG from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V300A8T400BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 8V 400W Product overview: V300A8T400BG from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V300A8T400BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 400W DC-DC Converter IC - 132-V300A8T400BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 400W DC-DC Converter IC
132-V300A8T400BG
8V 400W DC-DC Converter IC 132-V300A8T400BG
DC DC CONVERTER 8V 400W Product overview: V300A8T400BG from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V300A8T400BG can be used for catalog matching and distributor lookup.

DC DC CONVERTER 8V 400W Product overview: V300A8T400BG from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V300A8T400BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V300A8T400BG - 811813-V300A8T400BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A8T400BG
811813-V300A8T400BG
Power Supplies Board Mount DCDC Converters - V300A8T400BG 811813-V300A8T400BG
Manufacturer: Vicor Corporation Win Source Part Number: 811813-V300A8T400BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 400W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 180V Voltage - Output 1: 8V Efficiency: 83% Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Maximum Input Voltage: 375V Manufacturer Package: Full Brick Current - Output (Maximum): 50A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: V300A8T400

Manufacturer: Vicor Corporation
Win Source Part Number: 811813-V300A8T400BG
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 400W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 180V
Voltage - Output 1: 8V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Maximum Input Voltage: 375V
Manufacturer Package: Full Brick
Current - Output (Maximum): 50A
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Part Number Series: V300A8T400

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-V300A8T400BG 811813-V300A8T400BG
Product Name 8V 400W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V300A8T400BG
Package Type Other; Bulk Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

0.8V 6V 3A DC-DC Converter IC - 922-LMZ14203TZX-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 6 volts
Input Voltage 42 volts
View Details
2 suppliers
DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers
DC-DC Converters - 1226020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details