Vicor Corporation 5V 80A 400W DC-DC Converter IC V300A5C400BL

Description
Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5C400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5C400BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5C400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5C400BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 80A 400W DC-DC Converter IC - 922-V300A5C400BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 80A 400W DC-DC Converter IC
922-V300A5C400BL
5V 80A 400W DC-DC Converter IC 922-V300A5C400BL
Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5C400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5C400BL can be used for catalog matching and distributor lookup.

Module DC-DC 300VIN 1-OUT 5V 80A 400W Medical 9-Pin Brick Product overview: V300A5C400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80A, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80A, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A5C400BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V300A5C400BL - 938479-V300A5C400BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A5C400BL
938479-V300A5C400BL
Power Supplies Board Mount DCDC Converters - V300A5C400BL 938479-V300A5C400BL
Manufacturer: Vicor Corporation Win Source Part Number: 938479-V300A5C400BL Series: Maxi (400W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 80A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A5C400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1329, V300A5C400BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938479-V300A5C400BL
Series: Maxi (400W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 80A 180V - 375V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V300A5C400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1329, V300A5C400BL-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300A5C400BL 938479-V300A5C400BL
Product Name 5V 80A 400W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V300A5C400BL
Package Type Other; Brick Other; Full Brick
Unlock Full Specs
to access all available technical data