Win Source Part Number: 1222073-V300A48T500B
Category: Power Supplies - Board Mount>DC DC Converters
Series: Maxi (500W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 500 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10.42A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 48V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V300A48T500
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1222073-V300A48T500BG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |