Vicor Corporation Power Supplies Board Mount DCDC Converters - V300A3V3T264BL V300A3V3T264BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938477-V300A3V3T264B L Series: Maxi (264W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 80A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A3V3T264 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938477-V300A3V3T264B L Series: Maxi (264W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 80A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A3V3T264 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300A3V3T264BL - 938477-V300A3V3T264BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A3V3T264BL
938477-V300A3V3T264BL
Power Supplies Board Mount DCDC Converters - V300A3V3T264BL 938477-V300A3V3T264BL
Manufacturer: Vicor Corporation Win Source Part Number: 938477-V300A3V3T264B L Series: Maxi (264W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 80A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A3V3T264 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938477-V300A3V3T264BL
Series: Maxi (264W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 80A 180V - 375V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V300A3V3T264
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
3.3V 80A 264W DC-DC Converter IC - 922-V300A3V3T264BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 80A 264W DC-DC Converter IC
922-V300A3V3T264BL
3.3V 80A 264W DC-DC Converter IC 922-V300A3V3T264BL
Module DC-DC 300VIN 1-OUT 3.3V 80A 264W Medical 9-Pin Brick Product overview: V300A3V3T264BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80A, 264W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80A, 264W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A3V3T264BL can be used for catalog matching and distributor lookup.

Module DC-DC 300VIN 1-OUT 3.3V 80A 264W Medical 9-Pin Brick Product overview: V300A3V3T264BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80A, 264W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80A, 264W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A3V3T264BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938477-V300A3V3T264BL 922-V300A3V3T264BL
Product Name Power Supplies Board Mount DCDC Converters - V300A3V3T264BL 3.3V 80A 264W DC-DC Converter IC
Package Type Other; Full Brick Other; Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.5A 500kHz Step-Down DC-DC Converter IC - 739-LT1376HVIS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
IOUT 1.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1843 Current Mode PWM Controller - 5962-8670402PA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC to DC Converter - AAT2510IWP-IG-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details