Vicor Corporation 28V 500W DC-DC Converter IC V300A28T500B

Description
DC DC CONVERTER 28V 500W Product overview: V300A28T500B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 500W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A28T500B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 500W Product overview: V300A28T500B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 500W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A28T500B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 500W DC-DC Converter IC - 922-V300A28T500B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 500W DC-DC Converter IC
922-V300A28T500B
28V 500W DC-DC Converter IC 922-V300A28T500B
DC DC CONVERTER 28V 500W Product overview: V300A28T500B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 500W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A28T500B can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 500W Product overview: V300A28T500B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 500W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A28T500B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONVERTER MOD DC/DC 28V 500W - 834-V300A28T500B - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 28V 500W
834-V300A28T500B
CONVERTER MOD DC/DC 28V 500W 834-V300A28T500B
CONVERTER MOD DC/DC 28V 500W

CONVERTER MOD DC/DC 28V 500W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V300A28T500B 834-V300A28T500B
Product Name 28V 500W DC-DC Converter IC CONVERTER MOD DC/DC 28V 500W
Package Type Other; Full Brick Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
2.7V 14V 1.4A SOT-23 Boost DC-DC Converter IC - 739-LMR62014XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 20 volts
Input Voltage 14 volts
View Details
2 suppliers