Vicor Corporation Power Supplies Board Mount DCDC Converters - V300A28C500BL V300A28C500BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938475-V300A28C500BL Series: Maxi (500W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 17.86A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A28C500 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1322, V300A28C500BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938475-V300A28C500BL Series: Maxi (500W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 17.86A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A28C500 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1322, V300A28C500BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V300A28C500BL - 938475-V300A28C500BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A28C500BL
938475-V300A28C500BL
Power Supplies Board Mount DCDC Converters - V300A28C500BL 938475-V300A28C500BL
Manufacturer: Vicor Corporation Win Source Part Number: 938475-V300A28C500BL Series: Maxi (500W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 17.86A 180V - 375V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V300A28C500 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1322, V300A28C500BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938475-V300A28C500BL
Series: Maxi (500W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 28V - - 17.86A 180V - 375V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V300A28C500
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1322, V300A28C500BL-ND

Buy Now Datasheet
Isolated 500W 28V 375V DC-DC Converter IC - 922-V300A28C500BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 500W 28V 375V DC-DC Converter IC
922-V300A28C500BL
Isolated 500W 28V 375V DC-DC Converter IC 922-V300A28C500BL
500W 28V Isolated DC-DC Converter, Full Brick, 180-375V In Product overview: V300A28C500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 500W, 28V, 375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 500W, 28V, 375V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A28C500BL can be used for catalog matching and distributor lookup.

500W 28V Isolated DC-DC Converter, Full Brick, 180-375V In Product overview: V300A28C500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 500W, 28V, 375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 500W, 28V, 375V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300A28C500BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938475-V300A28C500BL 922-V300A28C500BL
Product Name Power Supplies Board Mount DCDC Converters - V300A28C500BL Isolated 500W 28V 375V DC-DC Converter IC
Package Type Other; Full Brick Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 70 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details