Vicor Corporation Power Supplies - Board Mount - DC DC Converters V300A24T500BL

Description
Win Source Part Number: 1231360-V300A24T500B L Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (500W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 500 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20.83A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300A24T500
Request a Quote Datasheet
Description
Win Source Part Number: 1231360-V300A24T500B L Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (500W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 500 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20.83A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300A24T500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1231360-V300A24T500BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1231360-V300A24T500BL
Power Supplies - Board Mount - DC DC Converters 1231360-V300A24T500BL
Win Source Part Number: 1231360-V300A24T500B L Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (500W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 500 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20.83A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300A24T500

Win Source Part Number: 1231360-V300A24T500BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: Maxi (500W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 500 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 20.83A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 24V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V300A24T500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1231360-V300A24T500BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
SMD 3.3V 1A 26V DC-DC Converter IC - 132-PT5103C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 3.3 volts
Input Voltage 26 volts
View Details
2 suppliers