Vicor Corporation Power Supplies Board Mount DCDC Converters - V28C28H100BL V28C28H100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938469-V28C28H100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C28H100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938469-V28C28H100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C28H100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V28C28H100BL - 938469-V28C28H100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V28C28H100BL
938469-V28C28H100BL
Power Supplies Board Mount DCDC Converters - V28C28H100BL 938469-V28C28H100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938469-V28C28H100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C28H100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938469-V28C28H100BL
Series: MICRO (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 9V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V28C28H100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 100W - 834-V28C28H100BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 28V 100W
834-V28C28H100BL
CONVERTER MOD DC/DC 28V 100W 834-V28C28H100BL
CONVERTER MOD DC/DC 28V 100W

CONVERTER MOD DC/DC 28V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938469-V28C28H100BL 834-V28C28H100BL
Product Name Power Supplies Board Mount DCDC Converters - V28C28H100BL CONVERTER MOD DC/DC 28V 100W
Package Type Other; Quarter Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DCP020503 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020503P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 3.13 to 3.46 volts
View Details
2 suppliers
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details