Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MICRO (100W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 24V
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 100°C
DC-DC Converter 24V 100W 4.17A Quarter-Brick Isolated TH Product overview: V28C24T100BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 24V, 100W, 4.17A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 24V, 100W, 4.17A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V28C24T100BG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-V28C24T100BG | |
| Product Name | Power Supplies - Board Mount DC DC Converters | Isolated 24V 100W 4.17A DC-DC Converter IC |
| Package Type | Other; Bulk | Other; Quarter-Brick |