Vicor Corporation 15V 6.67A 100W DC-DC Converter IC V28C15H100BL

Description
Module DC-DC 28VIN 1-OUT 15V 6.67A 100W 7-Pin Quarter-Brick Product overview: V28C15H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6.67A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6.67A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V28C15H100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 28VIN 1-OUT 15V 6.67A 100W 7-Pin Quarter-Brick Product overview: V28C15H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6.67A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6.67A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V28C15H100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 6.67A 100W DC-DC Converter IC - 922-V28C15H100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 6.67A 100W DC-DC Converter IC
922-V28C15H100BL
15V 6.67A 100W DC-DC Converter IC 922-V28C15H100BL
Module DC-DC 28VIN 1-OUT 15V 6.67A 100W 7-Pin Quarter-Brick Product overview: V28C15H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6.67A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6.67A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V28C15H100BL can be used for catalog matching and distributor lookup.

Module DC-DC 28VIN 1-OUT 15V 6.67A 100W 7-Pin Quarter-Brick Product overview: V28C15H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6.67A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6.67A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V28C15H100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V28C15H100BL - 938467-V28C15H100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V28C15H100BL
938467-V28C15H100BL
Power Supplies Board Mount DCDC Converters - V28C15H100BL 938467-V28C15H100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938467-V28C15H100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 6.67A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C15H100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938467-V28C15H100BL
Series: MICRO (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 6.67A 9V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V28C15H100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 15V 100W - 834-V28C15H100BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 15V 100W
834-V28C15H100BL
CONVERTER MOD DC/DC 15V 100W 834-V28C15H100BL
CONVERTER MOD DC/DC 15V 100W

CONVERTER MOD DC/DC 15V 100W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V28C15H100BL 938467-V28C15H100BL 834-V28C15H100BL
Product Name 15V 6.67A 100W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V28C15H100BL CONVERTER MOD DC/DC 15V 100W
Package Type Other; Quarter-Brick Other; Quarter Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details