Vicor Corporation Power Supplies - Board Mount DC DC Converters V28C12T100BL

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (100W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Output 1: 12V Applications: ITE (Commercial) Operating Temperature: -40°C ~ 100°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (100W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Output 1: 12V Applications: ITE (Commercial) Operating Temperature: -40°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (100W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Output 1: 12V Applications: ITE (Commercial) Operating Temperature: -40°C ~ 100°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MICRO (100W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 12V
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1231106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details