Vicor Corporation Power Supplies Board Mount DCDC Converters - V28C12M100BN V28C12M100BN

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938465-V28C12M100BN Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 8.33A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938465-V28C12M100BN Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 8.33A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V28C12M100BN - 938465-V28C12M100BN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V28C12M100BN
938465-V28C12M100BN
Power Supplies Board Mount DCDC Converters - V28C12M100BN 938465-V28C12M100BN
Manufacturer: Vicor Corporation Win Source Part Number: 938465-V28C12M100BN Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 8.33A 9V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V28C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938465-V28C12M100BN
Series: MICRO (100W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 8.33A 9V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V28C
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 12V 100W - 834-V28C12M100BN - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 12V 100W
834-V28C12M100BN
CONVERTER MOD DC/DC 12V 100W 834-V28C12M100BN
CONVERTER MOD DC/DC 12V 100W

CONVERTER MOD DC/DC 12V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938465-V28C12M100BN 834-V28C12M100BN
Product Name Power Supplies Board Mount DCDC Converters - V28C12M100BN CONVERTER MOD DC/DC 12V 100W
Package Type Other; Quarter Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data