Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MICRO (100W)
Package: Tray
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 12V
Current - Output (Max): 8.33A
Voltage - Isolation: 3 kV
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |