Vicor Corporation Power Supplies - Board Mount DC DC Converters V28B28H150BL

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MINI (150W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 28V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MINI (150W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MINI (150W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 28V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MINI (150W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
Buck SSOP Step-Down DC-DC Converter IC - 776-LTC1436CGN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0.0 C (32 F)
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBPE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers