Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
VICOR CORPORATION
V28B15C150BL -- CONVERTER MOD DC/DC 15V 150W
Vicor Corporation
CONVERTER MOD DC/DC 15V 150W
V28B15C150BL
Description
CONVERTER MOD DC/DC 15V 150W
Utmel Electronic Limited
Done
Description
CONVERTER MOD DC/DC 15V 150W
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 15V 150W
834-V28B15C150BL
CONVERTER MOD DC/DC 15V 150W
834-V28B15C150BL
CONVERTER MOD DC/DC 15V 150W
CONVERTER MOD DC/DC 15V 150W
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
DC-DC Converter Chips
Product Number
834-V28B15C150BL
Product Name
CONVERTER MOD DC/DC 15V 150W
Package Type
Other; Module
Output Voltage
15 volts
Input Voltage
24 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Buck Step-Down DC-DC Converter IC
ADP3050AR-REEL7
Specs
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
DC-DC Converters ICs
1223371
Specs
Package Type
Other; Sot-25
Output Voltage Type
Adjustable / Variable
Configuration / Function
Buck; Step down
View Details
Infineon Technologies AG
12V 2A Boost DC-DC Converter IC
LT1109ACN8-12
Specs
Package Type
Other; Tube/Rail
Input Voltage
9 volts
I
OUT
2 amps
View Details
Texas Instruments
1A DC-DC Converter IC
LMZ14201HTZX
View Details
2
suppliers