Vicor Corporation CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * V28A36C200BF3

Description
CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * - V28A36C200BF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * *
V28A36C200BF3
CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * V28A36C200BF3
CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V28A36C200BF3
1278905-V28A36C200BF3
Power Supplies Board Mount DCDC Converters - V28A36C200BF3 1278905-V28A36C200BF3
Manufacturer: Vicor Corporation Win Source Part Number: 1278905-V28A36C200BF 3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 36V Efficiency: 82.6% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 5.56A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: V28A36C200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278905-V28A36C200BF3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 36V
Efficiency: 82.6%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 5.56A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: V28A36C200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V28A36C200BF3 1278905-V28A36C200BF3
Product Name CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Power Supplies Board Mount DCDC Converters - V28A36C200BF3
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CN30A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-6024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers