Vicor Corporation Electronic Wholesale - V28A15M200B3 V28A15M200B3

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278894-V28A15M200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 84.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 13.33A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: V28A15M200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)
Request a Quote
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278894-V28A15M200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 84.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 13.33A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: V28A15M200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - V28A15M200B3
1278894-V28A15M200B3
Electronic Wholesale - V28A15M200B3 1278894-V28A15M200B3
Manufacturer: Vicor Corporation Win Source Part Number: 1278894-V28A15M200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 84.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 13.33A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: V28A15M200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278894-V28A15M200B3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 84.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 13.33A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: V28A15M200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * - V28A15M200B3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * *
V28A15M200B3
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * V28A15M200B3
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -55¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -55¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 1278894-V28A15M200B3 V28A15M200B3
Product Name Electronic Wholesale - V28A15M200B3 CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * *
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10080-1000-4u-27140 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details