Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C8C100BL V24C8C100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938463-V24C8C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 8V - - 12.5A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C8C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1294, V24C8C100BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938463-V24C8C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 8V - - 12.5A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C8C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1294, V24C8C100BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C8C100BL - 938463-V24C8C100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C8C100BL
938463-V24C8C100BL
Power Supplies Board Mount DCDC Converters - V24C8C100BL 938463-V24C8C100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938463-V24C8C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 8V - - 12.5A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C8C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1294, V24C8C100BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938463-V24C8C100BL
Series: MICRO (100W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 8V - - 12.5A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C8C100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1294, V24C8C100BL-ND

Buy Now Datasheet
Isolated 8V 100W 36V DC-DC Converter IC - 922-V24C8C100BL - ERSAELECTRONICS PTE. LTD.
Singapore
Isolated 8V 100W 36V DC-DC Converter IC
922-V24C8C100BL
Isolated 8V 100W 36V DC-DC Converter IC 922-V24C8C100BL
8V 100W Isolated DC-DC Converter, 18-36V In, 12.5A Out Product overview: V24C8C100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 8V, 100W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 8V, 100W, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C8C100BL can be used for catalog matching and distributor lookup.

8V 100W Isolated DC-DC Converter, 18-36V In, 12.5A Out Product overview: V24C8C100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 8V, 100W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 8V, 100W, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C8C100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938463-V24C8C100BL 922-V24C8C100BL
Product Name Power Supplies Board Mount DCDC Converters - V24C8C100BL Isolated 8V 100W 36V DC-DC Converter IC
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data