Vicor Corporation Isolated 100W 5V 36V DC-DC Converter IC V24C5T100BL

Description
100W 5V DC-DC Converter, 18-36V In, 20A Out, Isolated, 100°C Product overview: V24C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100W, 5V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100W, 5V, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C5T100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100W 5V DC-DC Converter, 18-36V In, 20A Out, Isolated, 100°C Product overview: V24C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100W, 5V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100W, 5V, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C5T100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 100W 5V 36V DC-DC Converter IC - 922-V24C5T100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 100W 5V 36V DC-DC Converter IC
922-V24C5T100BL
Isolated 100W 5V 36V DC-DC Converter IC 922-V24C5T100BL
100W 5V DC-DC Converter, 18-36V In, 20A Out, Isolated, 100°C Product overview: V24C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100W, 5V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100W, 5V, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C5T100BL can be used for catalog matching and distributor lookup.

100W 5V DC-DC Converter, 18-36V In, 20A Out, Isolated, 100°C Product overview: V24C5T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100W, 5V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100W, 5V, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C5T100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V24C5T100BL - 938460-V24C5T100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C5T100BL
938460-V24C5T100BL
Power Supplies Board Mount DCDC Converters - V24C5T100BL 938460-V24C5T100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938460-V24C5T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C5T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938460-V24C5T100BL
Series: MICRO (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C5T100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V24C5T100BL 938460-V24C5T100BL
Product Name Isolated 100W 5V 36V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V24C5T100BL
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details