Vicor Corporation Power Supplies - Board Mount - DC DC Converters V24C5M100BN

Description
Win Source Part Number: 1383821-V24C5M100BN Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 pcs Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V24C5 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1383821-V24C5M100BN Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 pcs Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V24C5 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1383821-V24C5M100BN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383821-V24C5M100BN
Power Supplies - Board Mount - DC DC Converters 1383821-V24C5M100BN
Win Source Part Number: 1383821-V24C5M100BN Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 pcs Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V24C5 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) California Prop 65: Warning Information

Win Source Part Number: 1383821-V24C5M100BN
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (100W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1 pcs
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V24C5
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1383821-V24C5M100BN
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1238438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details