Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C3V3H75BL V24C3V3H75BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938454-V24C3V3H75BL Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 22.72A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C3V3H75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938454-V24C3V3H75BL Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 22.72A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C3V3H75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C3V3H75BL - 938454-V24C3V3H75BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C3V3H75BL
938454-V24C3V3H75BL
Power Supplies Board Mount DCDC Converters - V24C3V3H75BL 938454-V24C3V3H75BL
Manufacturer: Vicor Corporation Win Source Part Number: 938454-V24C3V3H75BL Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 22.72A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C3V3H75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938454-V24C3V3H75BL
Series: MICRO (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 22.72A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C3V3H75
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
75W DC-DC Converter IC - 922-V24C3V3H75BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75W DC-DC Converter IC
922-V24C3V3H75BL
75W DC-DC Converter IC 922-V24C3V3H75BL
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: V24C3V3H75BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C3V3H75BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: V24C3V3H75BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C3V3H75BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONVERTER MOD DC/DC 3.3V 75W - 834-V24C3V3H75BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 3.3V 75W
834-V24C3V3H75BL
CONVERTER MOD DC/DC 3.3V 75W 834-V24C3V3H75BL
CONVERTER MOD DC/DC 3.3V 75W

CONVERTER MOD DC/DC 3.3V 75W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 938454-V24C3V3H75BL 922-V24C3V3H75BL 834-V24C3V3H75BL
Product Name Power Supplies Board Mount DCDC Converters - V24C3V3H75BL 75W DC-DC Converter IC CONVERTER MOD DC/DC 3.3V 75W
Package Type Other; Quarter Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data