Vicor Corporation Power Supplies - Board Mount - DC DC Converters V24C3V3C75BL

Description
Win Source Part Number: 1232672-V24C3V3C75BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (75W) Type: Isolated Module Features: OVP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 22.72A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 79% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -20°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: V24C3V3C75BL-ND,1102 -1289 Base Product Number: V24C3V3C75
Request a Quote Datasheet
Description
Win Source Part Number: 1232672-V24C3V3C75BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (75W) Type: Isolated Module Features: OVP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 22.72A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 79% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -20°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: V24C3V3C75BL-ND,1102 -1289 Base Product Number: V24C3V3C75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232672-V24C3V3C75BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232672-V24C3V3C75BL
Power Supplies - Board Mount - DC DC Converters 1232672-V24C3V3C75BL
Win Source Part Number: 1232672-V24C3V3C75BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (75W) Type: Isolated Module Features: OVP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 22.72A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 79% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -20°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Other Names: V24C3V3C75BL-ND,1102 -1289 Base Product Number: V24C3V3C75

Win Source Part Number: 1232672-V24C3V3C75BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (75W)
Type: Isolated Module
Features: OVP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 22.72A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: V24C3V3C75BL-ND,1102-1289
Base Product Number: V24C3V3C75

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232672-V24C3V3C75BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details