Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C28M100BL V24C28M100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938453-V24C28M100BL Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C28M100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938453-V24C28M100BL Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C28M100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C28M100BL - 938453-V24C28M100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C28M100BL
938453-V24C28M100BL
Power Supplies Board Mount DCDC Converters - V24C28M100BL 938453-V24C28M100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938453-V24C28M100BL Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C28M100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938453-V24C28M100BL
Series: MICRO (100W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 3.57A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C28M100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938453-V24C28M100BL
Product Name Power Supplies Board Mount DCDC Converters - V24C28M100BL
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

CSD86330Q3D Synchronous Buck NexFET? Power Block MOSFET Pair - CSD86330Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Buck 6A Step-Down DC-DC Converter IC - 739-IR3827MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1226846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details