Vicor Corporation 100W DC-DC Converter IC V24C28H100BL

Description
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C28H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C28H100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C28H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C28H100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W DC-DC Converter IC - 922-V24C28H100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W DC-DC Converter IC
922-V24C28H100BL
100W DC-DC Converter IC 922-V24C28H100BL
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C28H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C28H100BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C28H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C28H100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONVERTER MOD DC/DC 28V 100W - 834-V24C28H100BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 28V 100W
834-V24C28H100BL
CONVERTER MOD DC/DC 28V 100W 834-V24C28H100BL
CONVERTER MOD DC/DC 28V 100W

CONVERTER MOD DC/DC 28V 100W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V24C28H100BL 834-V24C28H100BL
Product Name 100W DC-DC Converter IC CONVERTER MOD DC/DC 28V 100W
Input Voltage 36 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Power Supply Chip >> DC-DC Converters - LM5010MHX - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Configuration / Function Buck
View Details