Win Source Part Number: 1033398-V24C24T100BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (100W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Alternative Parts (Cross-Reference): VDRS-100-24; V24C24C100BG; VI-2W3-EW; V24C24C50BL; UVQ-24/4.5-D24P-C; UVQ-24/4.5-D24PB-C; REC6-2424SRW/R8/A/CT
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: V24C24T100BL-ND,1102
Base Product Number: V24C24T100
100W 24V DC-DC Converter, 18-36V In, 4.17A Out, 3kV Iso Product overview: V24C24T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 24V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, 24V, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C24T100BL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1033398-V24C24T100BL | 922-V24C24T100BL |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 100W 24V 36V DC-DC Converter IC |
| Package Type | Other; Bulk | |
| Output Voltage | 18 to 36 volts | 24 volts |
| Output Power | 100 watts |