Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C24M100BL V24C24M100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938451-V24C24M100BL Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 4.17A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C24M100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938451-V24C24M100BL Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 4.17A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C24M100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C24M100BL - 938451-V24C24M100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C24M100BL
938451-V24C24M100BL
Power Supplies Board Mount DCDC Converters - V24C24M100BL 938451-V24C24M100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938451-V24C24M100BL Series: MICRO (100W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 4.17A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C24M100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938451-V24C24M100BL
Series: MICRO (100W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 4.17A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C24M100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 100W - 834-V24C24M100BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 24V 100W
834-V24C24M100BL
CONVERTER MOD DC/DC 24V 100W 834-V24C24M100BL
CONVERTER MOD DC/DC 24V 100W

CONVERTER MOD DC/DC 24V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938451-V24C24M100BL 834-V24C24M100BL
Product Name Power Supplies Board Mount DCDC Converters - V24C24M100BL CONVERTER MOD DC/DC 24V 100W
Package Type Other; Quarter Brick Other; Quarter Brick
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35215MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533A - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details