Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C15T50BL V24C15T50BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938449-V24C15T50BL Series: MICRO (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 3.33A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C15T50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15T50BL-ND, 1102-5884
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938449-V24C15T50BL Series: MICRO (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 3.33A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C15T50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15T50BL-ND, 1102-5884
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C15T50BL - 938449-V24C15T50BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C15T50BL
938449-V24C15T50BL
Power Supplies Board Mount DCDC Converters - V24C15T50BL 938449-V24C15T50BL
Manufacturer: Vicor Corporation Win Source Part Number: 938449-V24C15T50BL Series: MICRO (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 3.33A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C15T50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15T50BL-ND, 1102-5884

Manufacturer: Vicor Corporation
Win Source Part Number: 938449-V24C15T50BL
Series: MICRO (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 15V - - 3.33A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C15T50
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V24C15T50BL-ND, 1102-5884

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938449-V24C15T50BL
Product Name Power Supplies Board Mount DCDC Converters - V24C15T50BL
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details