Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C15T100BL V24C15T100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938448-V24C15T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input Package: Tray Package: Quarter Brick Mounting: Through Hole Family Name: V24C15T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15T100BL-ND, 1102-5883
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938448-V24C15T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input Package: Tray Package: Quarter Brick Mounting: Through Hole Family Name: V24C15T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15T100BL-ND, 1102-5883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C15T100BL - 938448-V24C15T100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C15T100BL
938448-V24C15T100BL
Power Supplies Board Mount DCDC Converters - V24C15T100BL 938448-V24C15T100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938448-V24C15T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input Package: Tray Package: Quarter Brick Mounting: Through Hole Family Name: V24C15T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15T100BL-ND, 1102-5883

Manufacturer: Vicor Corporation
Win Source Part Number: 938448-V24C15T100BL
Series: MICRO (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input
Package: Tray
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C15T100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V24C15T100BL-ND, 1102-5883

Buy Now Datasheet
15V 100W 36V DC-DC Converter IC - 922-V24C15T100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 100W 36V DC-DC Converter IC
922-V24C15T100BL
15V 100W 36V DC-DC Converter IC 922-V24C15T100BL
15V 100W DC-DC Converter, 18-36V In, 6.67A Out, Board Mount Product overview: V24C15T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100W, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C15T100BL can be used for catalog matching and distributor lookup.

15V 100W DC-DC Converter, 18-36V In, 6.67A Out, Board Mount Product overview: V24C15T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100W, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C15T100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938448-V24C15T100BL 922-V24C15T100BL
Product Name Power Supplies Board Mount DCDC Converters - V24C15T100BL 15V 100W 36V DC-DC Converter IC
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5505C - 890343-PT5505C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC-DC Converters ICs - 2605932 - RS Components, Ltd.
Specs
Package Type Other; PQFN
Output Voltage 4.3 volts
Input Voltage 6 volts
View Details
2 suppliers
DC-DC Converters - 1228601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details