Vicor Corporation Power Supplies - Board Mount - DC DC Converters V24C15C150BL

Description
Win Source Part Number: 1349107-V24C15C150BL Category: Power Supplies - Board Mount - DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 89.3% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V24C15C150 RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349107-V24C15C150BL Category: Power Supplies - Board Mount - DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 89.3% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V24C15C150 RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349107-V24C15C150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349107-V24C15C150BL
Power Supplies - Board Mount - DC DC Converters 1349107-V24C15C150BL
Win Source Part Number: 1349107-V24C15C150BL Category: Power Supplies - Board Mount - DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 89.3% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V24C15C150 RoHS Status: RoHS non-compliant California Prop 65: Warning Information

Win Source Part Number: 1349107-V24C15C150BL
Category: Power Supplies - Board Mount - DC DC Converters
Series: MICRO (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 89.3%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V24C15C150
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349107-V24C15C150BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC to DC Converter - AAT1141IGV-2.0-T1 - Richardson RFPD
Specs
Package Type SOT23
IOUT 0.6000 amps
View Details
DC-DC Converters - 1226937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details