Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C15C100BL V24C15C100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938443-V24C15C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C15C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15C100BL-ND, 1102-1280
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938443-V24C15C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C15C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15C100BL-ND, 1102-1280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24C15C100BL - 938443-V24C15C100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C15C100BL
938443-V24C15C100BL
Power Supplies Board Mount DCDC Converters - V24C15C100BL 938443-V24C15C100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938443-V24C15C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V24C15C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V24C15C100BL-ND, 1102-1280

Manufacturer: Vicor Corporation
Win Source Part Number: 938443-V24C15C100BL
Series: MICRO (100W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 15V - - 6.67A 18V - 36V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V24C15C100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V24C15C100BL-ND, 1102-1280

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938443-V24C15C100BL
Product Name Power Supplies Board Mount DCDC Converters - V24C15C100BL
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck 12A Step-Down DC-DC Converter IC - 739-IR3876MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 17-PowerVQFN
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
DC-DC Converters - 1224546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 176 volts
View Details