Vicor Corporation Board Mount Modules - V24C12T100BL2 V24C12T100BL2

Description
Manufacturer: Vicor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033397-V24C12T100BL 2 Packaging: Bulk Features: OVP, UVLO Length: 57.912 mm Isolation: Isolated Height: 15.748 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 12 V Efficiency: 85.8 % Output Power: 100 W Output Voltage: 12 V Width: 36.83 mm Categories: Board Mount Modules Max Input Voltage: 36 V Alternative Parts (Cross-Reference): V24C12C100BG; V24C12C100BL; V24C12H100BL; MTC1S2412MC-R7; RS3-2412S/H3; ICH10024S12; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 100 W Max Output Current: 8.33 A Min Input Voltage: 18 V
Request a Quote
Description
Manufacturer: Vicor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033397-V24C12T100BL 2 Packaging: Bulk Features: OVP, UVLO Length: 57.912 mm Isolation: Isolated Height: 15.748 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 12 V Efficiency: 85.8 % Output Power: 100 W Output Voltage: 12 V Width: 36.83 mm Categories: Board Mount Modules Max Input Voltage: 36 V Alternative Parts (Cross-Reference): V24C12C100BG; V24C12C100BL; V24C12H100BL; MTC1S2412MC-R7; RS3-2412S/H3; ICH10024S12; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 100 W Max Output Current: 8.33 A Min Input Voltage: 18 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - V24C12T100BL2 - 1033397-V24C12T100BL2 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - V24C12T100BL2
1033397-V24C12T100BL2
Board Mount Modules - V24C12T100BL2 1033397-V24C12T100BL2
Manufacturer: Vicor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033397-V24C12T100BL 2 Packaging: Bulk Features: OVP, UVLO Length: 57.912 mm Isolation: Isolated Height: 15.748 mm Isolation Voltage: 3 kV Number of Outputs: 1 Voltage - Output 1: 12 V Efficiency: 85.8 % Output Power: 100 W Output Voltage: 12 V Width: 36.83 mm Categories: Board Mount Modules Max Input Voltage: 36 V Alternative Parts (Cross-Reference): V24C12C100BG; V24C12C100BL; V24C12H100BL; MTC1S2412MC-R7; RS3-2412S/H3; ICH10024S12; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 100 W Max Output Current: 8.33 A Min Input Voltage: 18 V

Manufacturer: Vicor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033397-V24C12T100BL2
Packaging: Bulk
Features: OVP, UVLO
Length: 57.912 mm
Isolation: Isolated
Height: 15.748 mm
Isolation Voltage: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12 V
Efficiency: 85.8 %
Output Power: 100 W
Output Voltage: 12 V
Width: 36.83 mm
Categories: Board Mount Modules
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): V24C12C100BG; V24C12C100BL; V24C12H100BL; MTC1S2412MC-R7; RS3-2412S/H3; ICH10024S12;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Power Dissipation: 100 W
Max Output Current: 8.33 A
Min Input Voltage: 18 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1033397-V24C12T100BL2
Product Name Board Mount Modules - V24C12T100BL2
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details