Vicor Corporation 100W DC-DC Converter IC V24C12T100BL

Description
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C12T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12T100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C12T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12T100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W DC-DC Converter IC - 922-V24C12T100BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W DC-DC Converter IC
922-V24C12T100BL
100W DC-DC Converter IC 922-V24C12T100BL
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C12T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12T100BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C12T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12T100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V24C12T100BL - 846121-V24C12T100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C12T100BL
846121-V24C12T100BL
Power Supplies Board Mount DCDC Converters - V24C12T100BL 846121-V24C12T100BL
Manufacturer: Vicor Corporation Win Source Part Number: 846121-V24C12T100BL Series: MICRO (100W) Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: V24C12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 846121-V24C12T100BL
Series: MICRO (100W)
Features: DC DC Converter 1 Output - Input
Package: Bulk
Family Name: V24C12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V24C12T100BL 846121-V24C12T100BL
Product Name 100W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V24C12T100BL
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHF2815D/HBB - 1032783-AHF2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details