Win Source Part Number: 1192775-V24C12T100BG
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (100W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.33A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 85.8%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: V24C12T100BG-ND,Q113
Base Product Number: V24C12
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1192775-V24C12T100BG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |